QUALCOMM, Incorporated SAW Filters - B39202B9511L310 B39202B9511L310

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021508-B39202B9511L 310 Packaging: Bulk Mounting: SMD (SMT) Height (Max): 0.027" (0.68mm) Categories: Filters Status: Obsolete(EOL) Dimension: 0.071" L x 0.055" W (1.80mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021508-B39202B9511L 310 Packaging: Bulk Mounting: SMD (SMT) Height (Max): 0.027" (0.68mm) Categories: Filters Status: Obsolete(EOL) Dimension: 0.071" L x 0.055" W (1.80mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39202B9511L310
1021508-B39202B9511L310
SAW Filters - B39202B9511L310 1021508-B39202B9511L310
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021508-B39202B9511L 310 Packaging: Bulk Mounting: SMD (SMT) Height (Max): 0.027" (0.68mm) Categories: Filters Status: Obsolete(EOL) Dimension: 0.071" L x 0.055" W (1.80mm x 1.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021508-B39202B9511L310
Packaging: Bulk
Mounting: SMD (SMT)
Height (Max): 0.027" (0.68mm)
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.071" L x 0.055" W (1.80mm x 1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
SMD EMI RFI Filter - 836-B39202B9511L310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD EMI RFI Filter
836-B39202B9511L310
SMD EMI RFI Filter 836-B39202B9511L310
FILTER SAW 10SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 10-SMD, No Lead Product overview: B39202B9511L310 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9511L310 can be used for catalog matching and distributor lookup.

FILTER SAW 10SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 10-SMD, No Lead Product overview: B39202B9511L310 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B9511L310 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021508-B39202B9511L310 836-B39202B9511L310
Product Name SAW Filters - B39202B9511L310 SMD EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6415CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS20A15-2017.50-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 2.02E6 kHz
View Details