QUALCOMM, Incorporated RF Multiplexers - B39202B9508L310 B39202B9508L310

Description
Manufacturer: QUALCOMM Win Source Part Number: 863339-B39202B9508L3 10 Series: B9508 Features: RF Diplexer 1.805GHz ~ 1.88GHz / 1.93GHz ~ 1.99GHz 10-SMD, No Lead Package: 10-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863339-B39202B9508L3 10 Series: B9508 Features: RF Diplexer 1.805GHz ~ 1.88GHz / 1.93GHz ~ 1.99GHz 10-SMD, No Lead Package: 10-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39202B9508L310 - 863339-B39202B9508L310 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39202B9508L310
863339-B39202B9508L310
RF Multiplexers - B39202B9508L310 863339-B39202B9508L310
Manufacturer: QUALCOMM Win Source Part Number: 863339-B39202B9508L3 10 Series: B9508 Features: RF Diplexer 1.805GHz ~ 1.88GHz / 1.93GHz ~ 1.99GHz 10-SMD, No Lead Package: 10-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863339-B39202B9508L310
Series: B9508
Features: RF Diplexer 1.805GHz ~ 1.88GHz / 1.93GHz ~ 1.99GHz 10-SMD, No Lead
Package: 10-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now
RF Multiplexers - B39202B9508L310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39202B9508L310
RF Multiplexers B39202B9508L310
RF Diplexer 1.805GHz ~ 1.88GHz / 1.93GHz ~ 1.99GHz 10-SMD, No Lead

RF Diplexer 1.805GHz ~ 1.88GHz / 1.93GHz ~ 1.99GHz 10-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863339-B39202B9508L310 B39202B9508L310
Product Name RF Multiplexers - B39202B9508L310 RF Multiplexers
Package Type 10-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 7700401FA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74HCT4051DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details