QUALCOMM, Incorporated 1.88GHZ EMI RFI Filter B39202B8627P810

Description
FILTER SAW 1.88GHZ 9SMD Product overview: B39202B8627P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.88GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B8627P810 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 1.88GHZ 9SMD Product overview: B39202B8627P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.88GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B8627P810 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.88GHZ EMI RFI Filter - 836-B39202B8627P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.88GHZ EMI RFI Filter
836-B39202B8627P810
1.88GHZ EMI RFI Filter 836-B39202B8627P810
FILTER SAW 1.88GHZ 9SMD Product overview: B39202B8627P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.88GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B8627P810 can be used for catalog matching and distributor lookup.

FILTER SAW 1.88GHZ 9SMD Product overview: B39202B8627P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.88GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B8627P810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39202B8627P810
863037-B39202B8627P810
SAW Filters - B39202B8627P810 863037-B39202B8627P810
Manufacturer: QUALCOMM Win Source Part Number: 863037-B39202B8627P8 10 Features: 1.88GHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 2.5dB 60MHz Bandwidth 9-SMD, No Lead Package: Tray Package: 9-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863037-B39202B8627P810
Features: 1.88GHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 2.5dB 60MHz Bandwidth 9-SMD, No Lead
Package: Tray
Package: 9-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39202B8627P810 863037-B39202B8627P810
Product Name 1.88GHZ EMI RFI Filter SAW Filters - B39202B8627P810
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX268BCNG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S7B - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details