QUALCOMM, Incorporated SMD 1.96GHZ 60MHz EMI RFI Filter B39202B7743E410

Description
FILTER SAW 1.96GHZ 6SMD / 1.96GHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead Product overview: B39202B7743E410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96GHZ, 60MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.96GHZ, 60MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39202B7743E410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER SAW 1.96GHZ 6SMD / 1.96GHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead Product overview: B39202B7743E410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96GHZ, 60MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.96GHZ, 60MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39202B7743E410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.96GHZ 60MHz EMI RFI Filter - 945-B39202B7743E410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.96GHZ 60MHz EMI RFI Filter
945-B39202B7743E410
SMD 1.96GHZ 60MHz EMI RFI Filter 945-B39202B7743E410
FILTER SAW 1.96GHZ 6SMD / 1.96GHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead Product overview: B39202B7743E410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96GHZ, 60MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.96GHZ, 60MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39202B7743E410 can be used for catalog matching and distributor lookup.

FILTER SAW 1.96GHZ 6SMD / 1.96GHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead Product overview: B39202B7743E410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96GHZ, 60MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.96GHZ, 60MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39202B7743E410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1047546-B39202B7743E410
Filters - SAW Filters 1047546-B39202B7743E410
Win Source Part Number: 1047546-B39202B7743E 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Cell Phone Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.032" (0.80mm) Bandwidth: 60MHz Frequency - Center: 1.96GHz Package / Case: 6-SMD, No Lead Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): B39202B7743E410B3920 2-B7743-E410; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1047546-B39202B7743E410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Cell Phone
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 2dB
Height (Max): 0.032" (0.80mm)
Bandwidth: 60MHz
Frequency - Center: 1.96GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): B39202B7743E410B39202-B7743-E410;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 945-B39202B7743E410 1047546-B39202B7743E410
Product Name SMD 1.96GHZ 60MHz EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX267BCWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details