QUALCOMM, Incorporated SAW Filters B39202B4366P810

Description
925.15MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 5.9MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
925.15MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 5.9MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39202B4366P810-ND - DigiKey
Thief River Falls, MN, United States
925.15MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 5.9MHz Bandwidth 5-SMD, No Lead

925.15MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 5.9MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1129711-B39202B4366P810
Filters - SAW Filters 1129711-B39202B4366P810
Win Source Part Number: 1129711-B39202B4366P 810 Category: Filters>SAW Filters Series: B4336 Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.7dB Height (Max): 0.016" (0.40mm) Bandwidth: 5.9MHz Frequency - Center: 925.15MHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters)

Win Source Part Number: 1129711-B39202B4366P810
Category: Filters>SAW Filters
Series: B4336
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.7dB
Height (Max): 0.016" (0.40mm)
Bandwidth: 5.9MHz
Frequency - Center: 925.15MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Qualcomm (RF front-end (RFFE) filters)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39202B4366P810-ND 1129711-B39202B4366P810
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX260BCWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
EMI RFI Filter - 836-SF14-1842M6UBA1 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details