QUALCOMM, Incorporated SAW Filters - B39202B3513U510 B39202B3513U510

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021506-B39202B3513U 510 Packaging: Reel - TR Applications: PCS Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.5dB Height (Max): 0.043" (1.10mm) Bandwidth: 60MHz Frequency - Center: 1.96GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021506-B39202B3513U 510 Packaging: Reel - TR Applications: PCS Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.5dB Height (Max): 0.043" (1.10mm) Bandwidth: 60MHz Frequency - Center: 1.96GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39202B3513U510
1021506-B39202B3513U510
SAW Filters - B39202B3513U510 1021506-B39202B3513U510
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021506-B39202B3513U 510 Packaging: Reel - TR Applications: PCS Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.5dB Height (Max): 0.043" (1.10mm) Bandwidth: 60MHz Frequency - Center: 1.96GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021506-B39202B3513U510
Packaging: Reel - TR
Applications: PCS
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3.5dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 60MHz
Frequency - Center: 1.96GHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
SMD 1.96GHZ EMI RFI Filter - 836-B39202B3513U510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.96GHZ EMI RFI Filter
836-B39202B3513U510
SMD 1.96GHZ EMI RFI Filter 836-B39202B3513U510
FILTER SAW 1.96GHZ LOWLOSS SMD Product overview: B39202B3513U510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.96GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B3513U510 can be used for catalog matching and distributor lookup.

FILTER SAW 1.96GHZ LOWLOSS SMD Product overview: B39202B3513U510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.96GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202B3513U510 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021506-B39202B3513U510 836-B39202B3513U510
Product Name SAW Filters - B39202B3513U510 SMD 1.96GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6429CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 7100 to 8400 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
BandPass Crystal Filters - M-127 - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details