QUALCOMM, Incorporated SAW Filters - B39201B5045H510 B39201B5045H510

Description
Manufacturer: QUALCOMM Win Source Part Number: 912456-B39201B5045H5 10 Features: 201MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 4.4dB 290kHz Bandwidth 10-SMD, No Lead Package: 10-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912456-B39201B5045H5 10 Features: 201MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 4.4dB 290kHz Bandwidth 10-SMD, No Lead Package: 10-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39201B5045H510
912456-B39201B5045H510
SAW Filters - B39201B5045H510 912456-B39201B5045H510
Manufacturer: QUALCOMM Win Source Part Number: 912456-B39201B5045H5 10 Features: 201MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 4.4dB 290kHz Bandwidth 10-SMD, No Lead Package: 10-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912456-B39201B5045H510
Features: 201MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 4.4dB 290kHz Bandwidth 10-SMD, No Lead
Package: 10-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 912456-B39201B5045H510
Product Name SAW Filters - B39201B5045H510
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - PSB2134HV1.4GD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 45S20BF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details