QUALCOMM, Incorporated SAW Filters - B39192B9483P810 B39192B9483P810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021505-B39192B9483P 810 Packaging: Bulk Mounting: SMD (SMT) Height (Max): 0.016" (0.40mm) Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021505-B39192B9483P 810 Packaging: Bulk Mounting: SMD (SMT) Height (Max): 0.016" (0.40mm) Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39192B9483P810
1021505-B39192B9483P810
SAW Filters - B39192B9483P810 1021505-B39192B9483P810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021505-B39192B9483P 810 Packaging: Bulk Mounting: SMD (SMT) Height (Max): 0.016" (0.40mm) Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021505-B39192B9483P810
Packaging: Bulk
Mounting: SMD (SMT)
Height (Max): 0.016" (0.40mm)
Categories: Filters
Status: Active
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EMI RFI Filter - 836-B39192B9483P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39192B9483P810
EMI RFI Filter 836-B39192B9483P810
FILTER SAW 5SMD Product overview: B39192B9483P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39192B9483P810 can be used for catalog matching and distributor lookup.

FILTER SAW 5SMD Product overview: B39192B9483P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39192B9483P810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021505-B39192B9483P810 836-B39192B9483P810
Product Name SAW Filters - B39192B9483P810 EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX295CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S30B - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details