Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021504-B39192B9468P
Packaging: Bulk
Applications: Cellular, SCDMA
Mounting: SMD (SMT)
Insertion Loss: 1.5dB
Height (Max): 0.016" (0.40mm)
Bandwidth: 40MHz
Frequency - Center: 1.9GHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
FILTER SAW 1.9GHZ 5SMD Product overview: B39192B9468P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.9GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39192B9468P810 can be used for catalog matching and distributor lookup.
1.9GHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.5dB 40MHz Bandwidth 5-SMD, No Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1021504-B39192B9468P810 | 836-B39192B9468P810 | B39192B9468P810-ND |
| Product Name | SAW Filters - B39192B9468P810 | 1.9GHZ EMI RFI Filter | SAW Filters |
| Filter Category | SAW Filter | Active Filter | SAW Filter |