QUALCOMM, Incorporated SMD 1.9GHz 40MHz EMI RFI Filter B39192B9458P810

Description
SAW FILTER / 1.9GHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead Product overview: B39192B9458P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9GHz, 40MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.9GHz, 40MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39192B9458P810 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW FILTER / 1.9GHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead Product overview: B39192B9458P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9GHz, 40MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.9GHz, 40MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39192B9458P810 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1.9GHz 40MHz EMI RFI Filter - 945-B39192B9458P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.9GHz 40MHz EMI RFI Filter
945-B39192B9458P810
SMD 1.9GHz 40MHz EMI RFI Filter 945-B39192B9458P810
SAW FILTER / 1.9GHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead Product overview: B39192B9458P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9GHz, 40MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.9GHz, 40MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39192B9458P810 can be used for catalog matching and distributor lookup.

SAW FILTER / 1.9GHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead Product overview: B39192B9458P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9GHz, 40MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.9GHz, 40MHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39192B9458P810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Filters - SAW Filters
996184-B39192B9458P810
Filters - SAW Filters 996184-B39192B9458P810
Win Source Part Number: 996184-B39192B9458P8 10 Category: Filters>SAW Filters Package: Bulk Applications: Cellular, SCDMA Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 1.4dB Height (Max): 0.016" (0.40mm) Bandwidth: 40MHz Frequency - Center: 1.9GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 996184-B39192B9458P810
Category: Filters>SAW Filters
Package: Bulk
Applications: Cellular, SCDMA
Standard Package: 1
Mounting: SMD (SMT)
Insertion Loss: 1.4dB
Height (Max): 0.016" (0.40mm)
Bandwidth: 40MHz
Frequency - Center: 1.9GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 945-B39192B9458P810 996184-B39192B9458P810
Product Name SMD 1.9GHz 40MHz EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43216JI-52 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1028TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
SAW Filters - 535-AFII-SW-0060-TCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.18E6 kHz
View Details