QUALCOMM, Incorporated SAW Filters - B39192B9314N410 B39192B9314N410

Description
Manufacturer: QUALCOMM Win Source Part Number: 863334-B39192B9314N4 10 Features: 836.5/1880.0MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 25MHz, 60MHz Bandwidth 10-SMD, No Lead Package: Bulk Package: 10-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863334-B39192B9314N4 10 Features: 836.5/1880.0MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 25MHz, 60MHz Bandwidth 10-SMD, No Lead Package: Bulk Package: 10-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39192B9314N410
863334-B39192B9314N410
SAW Filters - B39192B9314N410 863334-B39192B9314N410
Manufacturer: QUALCOMM Win Source Part Number: 863334-B39192B9314N4 10 Features: 836.5/1880.0MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 25MHz, 60MHz Bandwidth 10-SMD, No Lead Package: Bulk Package: 10-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863334-B39192B9314N410
Features: 836.5/1880.0MHz Frequency Cellular, CDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 25MHz, 60MHz Bandwidth 10-SMD, No Lead
Package: Bulk
Package: 10-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 863334-B39192B9314N410
Product Name SAW Filters - B39192B9314N410
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filter - SPT1845M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 1.85E6 kHz
Package Type 3.0*3.0 mm
View Details
Interface - Filters - Active - HSP43216JI-52 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
View Details