QUALCOMM, Incorporated SAW Filters - B39192B8837P810 B39192B8837P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863322-B39192B8837P8 10 Features: 1.9GHz Frequency SCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 863322-B39192B8837P8 10 Features: 1.9GHz Frequency SCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39192B8837P810
863322-B39192B8837P810
SAW Filters - B39192B8837P810 863322-B39192B8837P810
Manufacturer: QUALCOMM Win Source Part Number: 863322-B39192B8837P8 10 Features: 1.9GHz Frequency SCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863322-B39192B8837P810
Features: 1.9GHz Frequency SCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now
SAW Filters - B39192B8837P810-ND - DigiKey
Thief River Falls, MN, United States
1.9GHz Frequency SCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead

1.9GHz Frequency SCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.4dB 40MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863322-B39192B8837P810 B39192B8837P810-ND
Product Name SAW Filters - B39192B8837P810 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - MAX267AEWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details