QUALCOMM, Incorporated SAW Filters - B39192B4218U810 B39192B4218U810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021503-B39192B4218U 810 Packaging: Reel - TR Applications: PCS Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.043" (1.10mm) Bandwidth: 30MHz Frequency - Center: 1.865GHz, 1.895GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021503-B39192B4218U 810 Packaging: Reel - TR Applications: PCS Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.043" (1.10mm) Bandwidth: 30MHz Frequency - Center: 1.865GHz, 1.895GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39192B4218U810
1021503-B39192B4218U810
SAW Filters - B39192B4218U810 1021503-B39192B4218U810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021503-B39192B4218U 810 Packaging: Reel - TR Applications: PCS Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.043" (1.10mm) Bandwidth: 30MHz Frequency - Center: 1.865GHz, 1.895GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021503-B39192B4218U810
Packaging: Reel - TR
Applications: PCS
Mounting: SMD (SMT)
Insertion Loss: 1.8dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 30MHz
Frequency - Center: 1.865GHz, 1.895GHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.865GHZ 1.895GHZ EMI RFI Filter - 836-B39192B4218U810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.865GHZ 1.895GHZ EMI RFI Filter
836-B39192B4218U810
SMD 1.865GHZ 1.895GHZ EMI RFI Filter 836-B39192B4218U810
FILTER SAW 1.865GHZ&1.895GHZ SMD Product overview: B39192B4218U810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.865GHZ, 1.895GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.865GHZ, 1.895GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39192B4218U810 can be used for catalog matching and distributor lookup.

FILTER SAW 1.865GHZ&1.895GHZ SMD Product overview: B39192B4218U810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.865GHZ, 1.895GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.865GHZ, 1.895GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39192B4218U810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021503-B39192B4218U810 836-B39192B4218U810
Product Name SAW Filters - B39192B4218U810 SMD 1.865GHZ 1.895GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - LTC6605CDJC-10#TRPBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Active Input EMI Filter - QPI-7LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details