QUALCOMM, Incorporated SAW Filters - B39191B5224H810 B39191B5224H810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912454-B39191B5224H8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912454-B39191B5224H8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39191B5224H810 - 912454-B39191B5224H810 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39191B5224H810
912454-B39191B5224H810
SAW Filters - B39191B5224H810 912454-B39191B5224H810
Manufacturer: QUALCOMM Win Source Part Number: 912454-B39191B5224H8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)

Manufacturer: QUALCOMM
Win Source Part Number: 912454-B39191B5224H810
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Reel - TR
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)

Buy Now
SMD 192MHz 50Ohm EMI RFI Filter - 836-B39191B5224H810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 192MHz 50Ohm EMI RFI Filter
836-B39191B5224H810
SMD 192MHz 50Ohm EMI RFI Filter 836-B39191B5224H810
SAW Filter IF 192MHz 10.5dB 50Ohm SMD 12 Pin QCC12E Product overview: B39191B5224H810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 192MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 192MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39191B5224H810 can be used for catalog matching and distributor lookup.

SAW Filter IF 192MHz 10.5dB 50Ohm SMD 12 Pin QCC12E Product overview: B39191B5224H810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 192MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 192MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39191B5224H810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912454-B39191B5224H810 836-B39191B5224H810
Product Name SAW Filters - B39191B5224H810 SMD 192MHz 50Ohm EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43881JC-25 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
8MHz Rail-to-Rail Composite Video Driver - ISL59110IEZ-T7 - Renesas Electronics Corporation
Specs
Filter Category Video Filter
Applications Audio/Video
Supply Voltage (VS) 2.5 to 3.6 volts
View Details