QUALCOMM, Incorporated RF/IF and RFID - RF Multiplexers B39182B8533P810

Description
Win Source Part Number: 1018654-B39182B8533P 810 Category: RF/IF and RFID>RF Multiplexers Series: * Package: Tape & Reel (TR) Standard Package: 5,000 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39182B8533P810 TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1018654-B39182B8533P 810 Category: RF/IF and RFID>RF Multiplexers Series: * Package: Tape & Reel (TR) Standard Package: 5,000 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39182B8533P810 TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1018654-B39182B8533P810 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1018654-B39182B8533P810
RF/IF and RFID - RF Multiplexers 1018654-B39182B8533P810
Win Source Part Number: 1018654-B39182B8533P 810 Category: RF/IF and RFID>RF Multiplexers Series: * Package: Tape & Reel (TR) Standard Package: 5,000 ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39182B8533P810 TR Product Status: Obsolete

Win Source Part Number: 1018654-B39182B8533P810
Category: RF/IF and RFID>RF Multiplexers
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39182B8533P810TR
Product Status: Obsolete

Buy Now
RF Multiplexers - B39182B8533P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39182B8533P810
RF Multiplexers B39182B8533P810
RF

RF

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1018654-B39182B8533P810 B39182B8533P810
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F257/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54F258ADM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC139DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 24 mA
View Details
2 suppliers