QUALCOMM, Incorporated RF Multiplexers - B39182B8018P810 B39182B8018P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863035-B39182B8018P8 10 Features: RF Duplexer 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz 9-SMD, No Lead Package: Reel - TR Package: 9-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39182B8018P810CT, B39182B8018P810DKR, B39182B8018P810TR, B39182B8018P810-ND
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863035-B39182B8018P8 10 Features: RF Duplexer 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz 9-SMD, No Lead Package: Reel - TR Package: 9-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39182B8018P810CT, B39182B8018P810DKR, B39182B8018P810TR, B39182B8018P810-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39182B8018P810 - 863035-B39182B8018P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39182B8018P810
863035-B39182B8018P810
RF Multiplexers - B39182B8018P810 863035-B39182B8018P810
Manufacturer: QUALCOMM Win Source Part Number: 863035-B39182B8018P8 10 Features: RF Duplexer 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz 9-SMD, No Lead Package: Reel - TR Package: 9-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39182B8018P810CT, B39182B8018P810DKR, B39182B8018P810TR, B39182B8018P810-ND

Manufacturer: QUALCOMM
Win Source Part Number: 863035-B39182B8018P810
Features: RF Duplexer 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz 9-SMD, No Lead
Package: Reel - TR
Package: 9-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Other Part Number: B39182B8018P810CT, B39182B8018P810DKR, B39182B8018P810TR, B39182B8018P810-ND

Buy Now
RF Multiplexers - B39182B8018P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39182B8018P810
RF Multiplexers B39182B8018P810
RF Duplexer 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz 9-SMD, No Lead

RF Duplexer 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863035-B39182B8018P810 B39182B8018P810
Product Name RF Multiplexers - B39182B8018P810 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 8409201EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC4514PW-Q100J - Acme Chip Technology Co., Limited
Specs
Package Type SSOP; TSSOP; 24-TSSOP
Operating Current 5.2 mA
View Details
2 suppliers