QUALCOMM, Incorporated SAW Filters - B39182B7744C810 B39182B7744C810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021501-B39182B7744C 810 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.031" (0.80mm) Bandwidth: 75MHz Frequency - Center: 1.843GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021501-B39182B7744C 810 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.031" (0.80mm) Bandwidth: 75MHz Frequency - Center: 1.843GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39182B7744C810
1021501-B39182B7744C810
SAW Filters - B39182B7744C810 1021501-B39182B7744C810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021501-B39182B7744C 810 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.031" (0.80mm) Bandwidth: 75MHz Frequency - Center: 1.843GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021501-B39182B7744C810
Packaging: Reel - TR
Applications: Cell Phone
Mounting: SMD (SMT)
Insertion Loss: 2.4dB
Height (Max): 0.031" (0.80mm)
Bandwidth: 75MHz
Frequency - Center: 1.843GHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.8425GHZ EMI RFI Filter - 836-B39182B7744C810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8425GHZ EMI RFI Filter
836-B39182B7744C810
SMD 1.8425GHZ EMI RFI Filter 836-B39182B7744C810
FILTER SAW 1.8425GHZ LOWLOSS SMD Product overview: B39182B7744C810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.8425GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B7744C810 can be used for catalog matching and distributor lookup.

FILTER SAW 1.8425GHZ LOWLOSS SMD Product overview: B39182B7744C810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.8425GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B7744C810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021501-B39182B7744C810 836-B39182B7744C810
Product Name SAW Filters - B39182B7744C810 SMD 1.8425GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX260ACNG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 7.5 kHz
View Details
Active Input EMI Filter - QPI-6LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details