QUALCOMM, Incorporated EMI RFI Filter B39182B5355U410

Description
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Product overview: B39182B5355U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B5355U410 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Product overview: B39182B5355U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B5355U410 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI RFI Filter - 836-B39182B5355U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39182B5355U410
EMI RFI Filter 836-B39182B5355U410
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Product overview: B39182B5355U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B5355U410 can be used for catalog matching and distributor lookup.

RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Product overview: B39182B5355U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B5355U410 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Filters - SAW Filters
967121-B39182B5355U410
Filters - SAW Filters 967121-B39182B5355U410
Win Source Part Number: 967121-B39182B5355U4 10 Category: Filters>SAW Filters Package: Tape & Reel (TR) Standard Package: 9,000 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39182B5355U410 TR Product Status: Last Time Buy

Win Source Part Number: 967121-B39182B5355U410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Standard Package: 9,000
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39182B5355U410TR
Product Status: Last Time Buy

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39182B5355U410 967121-B39182B5355U410
Product Name EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - MAX271ENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Continuous Low Pass
Fc 25 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-11LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details