QUALCOMM, Incorporated SAW Filters - B39182B5110U410 B39182B5110U410

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769492-B39182B5110U4 10 Packaging: Reel package Package: 6-SMD, No Lead Applications: Base Stations Mounting: SMD Insertion Loss: 1.7dB Bandwidth: 45MHz Family Name: B5110 Frequency - Center: 1.763GHz Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769492-B39182B5110U4 10 Packaging: Reel package Package: 6-SMD, No Lead Applications: Base Stations Mounting: SMD Insertion Loss: 1.7dB Bandwidth: 45MHz Family Name: B5110 Frequency - Center: 1.763GHz Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39182B5110U410
769492-B39182B5110U410
SAW Filters - B39182B5110U410 769492-B39182B5110U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769492-B39182B5110U4 10 Packaging: Reel package Package: 6-SMD, No Lead Applications: Base Stations Mounting: SMD Insertion Loss: 1.7dB Bandwidth: 45MHz Family Name: B5110 Frequency - Center: 1.763GHz Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 769492-B39182B5110U410
Packaging: Reel package
Package: 6-SMD, No Lead
Applications: Base Stations
Mounting: SMD
Insertion Loss: 1.7dB
Bandwidth: 45MHz
Family Name: B5110
Frequency - Center: 1.763GHz
Categories: Filters
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Maximum): 0.043" (1.10mm)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.763GHZ EMI RFI Filter - 836-B39182B5110U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.763GHZ EMI RFI Filter
836-B39182B5110U410
1.763GHZ EMI RFI Filter 836-B39182B5110U410
FILTER SAW 1.763GHZ 6SMD Product overview: B39182B5110U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.763GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.763GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B5110U410 can be used for catalog matching and distributor lookup.

FILTER SAW 1.763GHZ 6SMD Product overview: B39182B5110U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.763GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.763GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B5110U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 769492-B39182B5110U410 836-B39182B5110U410
Product Name SAW Filters - B39182B5110U410 1.763GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1028TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
Interface - Filters - Active - MF10CCJ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-8LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details