QUALCOMM, Incorporated SAW Filters - B39182B4328P810 B39182B4328P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912451-B39182B4328P8 10 Features: 1.842GHz Frequency Cellular, LTE, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 75MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912451-B39182B4328P8 10 Features: 1.842GHz Frequency Cellular, LTE, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 75MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39182B4328P810
912451-B39182B4328P810
SAW Filters - B39182B4328P810 912451-B39182B4328P810
Manufacturer: QUALCOMM Win Source Part Number: 912451-B39182B4328P8 10 Features: 1.842GHz Frequency Cellular, LTE, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 75MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912451-B39182B4328P810
Features: 1.842GHz Frequency Cellular, LTE, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 75MHz Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080

Buy Now
1.842GHZ EMI RFI Filter - 836-B39182B4328P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.842GHZ EMI RFI Filter
836-B39182B4328P810
1.842GHZ EMI RFI Filter 836-B39182B4328P810
FILTER SAW 1.842GHZ 5SMD Product overview: B39182B4328P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.842GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.842GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B4328P810 can be used for catalog matching and distributor lookup.

FILTER SAW 1.842GHZ 5SMD Product overview: B39182B4328P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.842GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.842GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B4328P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912451-B39182B4328P810 836-B39182B4328P810
Product Name SAW Filters - B39182B4328P810 1.842GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

3000MHz 25000MHz EMI RFI Filter - 844-TGL2201 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filter - SPT875M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 875000 kHz
Package Type 3.0*3.0 mm
View Details
Interface - Filters - Active - MAX296CWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details