QUALCOMM, Incorporated SAW Filters - B39181B3501H810 B39181B3501H810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863034-B39181B3501H8 10 Features: 183.6MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 8.1dB - Bandwidth 12-SMD, No Lead Package: Reel - TR Package: 12-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: 495-3727-1, 495-3727-2
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 863034-B39181B3501H8 10 Features: 183.6MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 8.1dB - Bandwidth 12-SMD, No Lead Package: Reel - TR Package: 12-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: 495-3727-1, 495-3727-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39181B3501H810 - 863034-B39181B3501H810 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39181B3501H810
863034-B39181B3501H810
SAW Filters - B39181B3501H810 863034-B39181B3501H810
Manufacturer: QUALCOMM Win Source Part Number: 863034-B39181B3501H8 10 Features: 183.6MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 8.1dB - Bandwidth 12-SMD, No Lead Package: Reel - TR Package: 12-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: 495-3727-1, 495-3727-2

Manufacturer: QUALCOMM
Win Source Part Number: 863034-B39181B3501H810
Features: 183.6MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 8.1dB - Bandwidth 12-SMD, No Lead
Package: Reel - TR
Package: 12-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Other Part Number: 495-3727-1, 495-3727-2

Buy Now Datasheet
183.6MHZ EMI RFI Filter - 836-B39181B3501H810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
183.6MHZ EMI RFI Filter
836-B39181B3501H810
183.6MHZ EMI RFI Filter 836-B39181B3501H810
FILTER SAW 183.6MHZ 12SMD Product overview: B39181B3501H810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 183.6MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 183.6MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39181B3501H810 can be used for catalog matching and distributor lookup.

FILTER SAW 183.6MHZ 12SMD Product overview: B39181B3501H810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 183.6MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 183.6MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39181B3501H810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 863034-B39181B3501H810 836-B39181B3501H810
Product Name SAW Filters - B39181B3501H810 183.6MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX264BCPI - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 140 kHz
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
EMI RFI Filter - 844-QPQ1907TR13-10K - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
 - AFS869S3-T - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 869000 kHz
View Details
4 suppliers