QUALCOMM, Incorporated Filters - SAW Filters B39172B5323U410

Description
Win Source Part Number: 971378-B39172B5323U4 10 Category: Filters>SAW Filters Series: B5323 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.7475GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39172B5323U410 TR Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 971378-B39172B5323U4 10 Category: Filters>SAW Filters Series: B5323 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.7475GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39172B5323U410 TR Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
971378-B39172B5323U410
Filters - SAW Filters 971378-B39172B5323U410
Win Source Part Number: 971378-B39172B5323U4 10 Category: Filters>SAW Filters Series: B5323 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.7475GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39172B5323U410 TR Product Status: Last Time Buy

Win Source Part Number: 971378-B39172B5323U410
Category: Filters>SAW Filters
Series: B5323
Package: Tape & Reel (TR)
Applications: Base Stations
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 2.7dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 75MHz
Frequency - Center: 1.7475GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39172B5323U410TR
Product Status: Last Time Buy

Buy Now
EMI RFI Filter - 836-B39172B5323U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39172B5323U410
EMI RFI Filter 836-B39172B5323U410
RFFE FILTER BANDPASS SAW Product overview: B39172B5323U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39172B5323U410 can be used for catalog matching and distributor lookup.

RFFE FILTER BANDPASS SAW Product overview: B39172B5323U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39172B5323U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 971378-B39172B5323U410 836-B39172B5323U410
Product Name Filters - SAW Filters EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - MXL1062CS - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 92S6A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 92160 kHz
View Details