QUALCOMM, Incorporated SAW Filters - B39172B5109U410 B39172B5109U410

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021496-B39172B5109U 410 Packaging: Reel - TR Applications: Base Stations Mounting: SMD (SMT) Insertion Loss: 1.7dB Height (Max): 0.043" (1.10mm) Bandwidth: 45MHz Frequency - Center: 1.73GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021496-B39172B5109U 410 Packaging: Reel - TR Applications: Base Stations Mounting: SMD (SMT) Insertion Loss: 1.7dB Height (Max): 0.043" (1.10mm) Bandwidth: 45MHz Frequency - Center: 1.73GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39172B5109U410
1021496-B39172B5109U410
SAW Filters - B39172B5109U410 1021496-B39172B5109U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021496-B39172B5109U 410 Packaging: Reel - TR Applications: Base Stations Mounting: SMD (SMT) Insertion Loss: 1.7dB Height (Max): 0.043" (1.10mm) Bandwidth: 45MHz Frequency - Center: 1.73GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021496-B39172B5109U410
Packaging: Reel - TR
Applications: Base Stations
Mounting: SMD (SMT)
Insertion Loss: 1.7dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 45MHz
Frequency - Center: 1.73GHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.73GHZ EMI RFI Filter - 836-B39172B5109U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.73GHZ EMI RFI Filter
836-B39172B5109U410
1.73GHZ EMI RFI Filter 836-B39172B5109U410
FILTER SAW 1.73GHZ 6SMD Product overview: B39172B5109U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.73GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.73GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39172B5109U410 can be used for catalog matching and distributor lookup.

FILTER SAW 1.73GHZ 6SMD Product overview: B39172B5109U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.73GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.73GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39172B5109U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021496-B39172B5109U410 836-B39172B5109U410
Product Name SAW Filters - B39172B5109U410 1.73GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - GC2011A-PB - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-11LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details