QUALCOMM, Incorporated SAW Filters - B39172B5085U410 B39172B5085U410

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021495-B39172B5085U 410 Packaging: Reel - TR Applications: Base Stations Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.748GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021495-B39172B5085U 410 Packaging: Reel - TR Applications: Base Stations Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.748GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39172B5085U410
1021495-B39172B5085U410
SAW Filters - B39172B5085U410 1021495-B39172B5085U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021495-B39172B5085U 410 Packaging: Reel - TR Applications: Base Stations Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.748GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021495-B39172B5085U410
Packaging: Reel - TR
Applications: Base Stations
Mounting: SMD (SMT)
Insertion Loss: 2.5dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 75MHz
Frequency - Center: 1.748GHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1021495-B39172B5085U410
Product Name SAW Filters - B39172B5085U410
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX267AENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Filters - Active - HSP43216JC-52Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Filter Category Active Filter
Filter Type Half Band
Applications General
View Details
2 suppliers