1.69GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 4dB 33MHz Bandwidth 8-SMD, No Lead
FILTER SAW 1.69GHZ 8SMD Product overview: B39172B1619U810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.69GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.69GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39172B1619U810 can be used for catalog matching and distributor lookup.
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021494-B39172B1619U
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Insertion Loss: 4dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 33MHz
Frequency - Center: 1.69GHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 9k pcs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | B39172B1619U810-ND | 836-B39172B1619U810 | 1021494-B39172B1619U810 |
| Product Name | SAW Filters | 1.69GHZ EMI RFI Filter | SAW Filters - B39172B1619U810 |
| Filter Category | SAW Filter | Active Filter | SAW Filter |
| Applications | General | General Purpose | |
| Fc | 1.69E6 kHz |