QUALCOMM, Incorporated SAW Filters - B39171B5070H810 B39171B5070H810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912449-B39171B5070H8 10 Features: 167MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 7.3dB 15MHz Bandwidth 10-SMD, No Lead Package: 10-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912449-B39171B5070H8 10 Features: 167MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 7.3dB 15MHz Bandwidth 10-SMD, No Lead Package: 10-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39171B5070H810
912449-B39171B5070H810
SAW Filters - B39171B5070H810 912449-B39171B5070H810
Manufacturer: QUALCOMM Win Source Part Number: 912449-B39171B5070H8 10 Features: 167MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 7.3dB 15MHz Bandwidth 10-SMD, No Lead Package: 10-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912449-B39171B5070H810
Features: 167MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 7.3dB 15MHz Bandwidth 10-SMD, No Lead
Package: 10-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080

Buy Now
Singapore, Singapore
167MHZ EMI RFI Filter
836-B39171B5070H810
167MHZ EMI RFI Filter 836-B39171B5070H810
FILTER SAW 167MHZ 10SMD Product overview: B39171B5070H810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 167MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39171B5070H810 can be used for catalog matching and distributor lookup.

FILTER SAW 167MHZ 10SMD Product overview: B39171B5070H810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 167MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39171B5070H810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912449-B39171B5070H810 836-B39171B5070H810
Product Name SAW Filters - B39171B5070H810 167MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43216JC-52 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details