Manufacturer: QUALCOMM
Win Source Part Number: 863343-B39162B9621P8
Features: 1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Other Part Number: 1752-B39162B9621P810
1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead
1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead
1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 863343-B39162B9621P810 | 1752-B39162B9621P810DKR-ND |
| Product Name | SAW Filters - B39162B9621P810 | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |