QUALCOMM, Incorporated RF/IF and RFID - RF Multiplexers B39162B9104P810

Description
Win Source Part Number: 992083-B39162B9104P8 10 Category: RF/IF and RFID>RF Multiplexers Type: Triplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz Low Band Attenuation (min / max dB): 32.00dB / 37.00dB High Band Attenuation (min / max dB): 32.00dB / 50.00dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 992083-B39162B9104P8 10 Category: RF/IF and RFID>RF Multiplexers Type: Triplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz Low Band Attenuation (min / max dB): 32.00dB / 37.00dB High Band Attenuation (min / max dB): 32.00dB / 50.00dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 992083-B39162B9104P810 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
992083-B39162B9104P810
RF/IF and RFID - RF Multiplexers 992083-B39162B9104P810
Win Source Part Number: 992083-B39162B9104P8 10 Category: RF/IF and RFID>RF Multiplexers Type: Triplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz Low Band Attenuation (min / max dB): 32.00dB / 37.00dB High Band Attenuation (min / max dB): 32.00dB / 50.00dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 992083-B39162B9104P810
Category: RF/IF and RFID>RF Multiplexers
Type: Triplexer
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz
Low Band Attenuation (min / max dB): 32.00dB / 37.00dB
High Band Attenuation (min / max dB): 32.00dB / 50.00dB
Package / Case: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now
RF Multiplexers - B39162B9104P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39162B9104P810
RF Multiplexers B39162B9104P810
RF Triplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 6-SMD, No Lead

RF Triplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 992083-B39162B9104P810 B39162B9104P810
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT138DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details