Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021872-B39162B9037E
Packaging: Reel - TR
Applications: GPS
Mounting: SMD (SMT)
Insertion Loss: 0.9dB
Height (Max): 0.027" (0.68mm)
Bandwidth: 2MHz
Frequency - Center: 1.575GHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.9dB 2MHz Bandwidth 4-SMD, No Lead
FILTER SAW 1.575GHZ 4SMD Product overview: B39162B9037E910 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.575GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162B9037E910 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1021872-B39162B9037E910 | 495-3908-2-ND | 836-B39162B9037E910 |
| Product Name | SAW Filters - B39162B9037E910 | SAW Filters | 1.575GHZ EMI RFI Filter |
| Filter Category | SAW Filter | SAW Filter | Active Filter |
| Applications | GPS | General; GPS | |
| Fc | 1.58E6 kHz |