QUALCOMM, Incorporated SAW Filters - B39162B8839P810 B39162B8839P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912447-B39162B8839P8 10 Series: B8839 Features: 1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.9dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.60.0080 Other Part Number: B39162B8839P810DKR, B39162B8839P810TR, B39162B8839P810CT
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912447-B39162B8839P8 10 Series: B8839 Features: 1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.9dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.60.0080 Other Part Number: B39162B8839P810DKR, B39162B8839P810TR, B39162B8839P810CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39162B8839P810
912447-B39162B8839P810
SAW Filters - B39162B8839P810 912447-B39162B8839P810
Manufacturer: QUALCOMM Win Source Part Number: 912447-B39162B8839P8 10 Series: B8839 Features: 1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.9dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.60.0080 Other Part Number: B39162B8839P810DKR, B39162B8839P810TR, B39162B8839P810CT

Manufacturer: QUALCOMM
Win Source Part Number: 912447-B39162B8839P810
Series: B8839
Features: 1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.9dB 2MHz, 4.092MHz, 8.34MHz Bandwidth 5-SMD, No Lead
Package: 5-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8541.60.0080
Other Part Number: B39162B8839P810DKR, B39162B8839P810TR, B39162B8839P810CT

Buy Now
1.58247GHZ EMI RFI Filter - 836-B39162B8839P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.58247GHZ EMI RFI Filter
836-B39162B8839P810
1.58247GHZ EMI RFI Filter 836-B39162B8839P810
FILTER SAW 1.58247GHZ 5SMD Product overview: B39162B8839P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.58247GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.58247GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162B8839P810 can be used for catalog matching and distributor lookup.

FILTER SAW 1.58247GHZ 5SMD Product overview: B39162B8839P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.58247GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.58247GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162B8839P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912447-B39162B8839P810 836-B39162B8839P810
Product Name SAW Filters - B39162B8839P810 1.58247GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QPQ1907TR13-10K - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX295CPA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details