1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 46.61MHz Bandwidth 5-SMD, No Lead
1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 46.61MHz Bandwidth 5-SMD, No Lead
1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB 46.61MHz Bandwidth 5-SMD, No Lead
Win Source Part Number: 958346-B39162B4353P8
Category: Filters>SAW Filters
Series: B4353
Package: Tape & Reel
Applications: GPS
Standard Package: 5,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.4dB
Height (Max): 0.018" (0.45mm)
Bandwidth: 46.61MHz
Frequency - Center: 1.582GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: 7A994
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B39162B4353P810TR,B3
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | B39162B4353P810CT-ND | 958346-B39162B4353P810 |
| Product Name | SAW Filters | Filters - SAW Filters |
| Filter Category | SAW Filter | SAW Filter |