QUALCOMM, Incorporated SAW Filters - B39162B4327P810 B39162B4327P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912444-B39162B4327P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: B39162B4327P810-ND, 495-7424-6, 495-7424-2, B4327, 495-7424-1
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912444-B39162B4327P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: B39162B4327P810-ND, 495-7424-6, 495-7424-2, B4327, 495-7424-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39162B4327P810 - 912444-B39162B4327P810 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39162B4327P810
912444-B39162B4327P810
SAW Filters - B39162B4327P810 912444-B39162B4327P810
Manufacturer: QUALCOMM Win Source Part Number: 912444-B39162B4327P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: B39162B4327P810-ND, 495-7424-6, 495-7424-2, B4327, 495-7424-1

Manufacturer: QUALCOMM
Win Source Part Number: 912444-B39162B4327P810
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080
Other Part Number: B39162B4327P810-ND, 495-7424-6, 495-7424-2, B4327, 495-7424-1

Buy Now Datasheet
SAW Filters - 495-7424-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-7424-2-ND
SAW Filters 495-7424-2-ND
Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead

Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 495-7424-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-7424-6-ND
SAW Filters 495-7424-6-ND
Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead

Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 495-7424-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-7424-1-ND
SAW Filters 495-7424-1-ND
Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead

Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 5-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912444-B39162B4327P810 495-7424-2-ND
Product Name SAW Filters - B39162B4327P810 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1065SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filter - SPT897M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 897500 kHz
Package Type 3.0*3.0 mm
View Details
Interface - Filters - Active - MAX7444ESA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details