Manufacturer: QUALCOMM
Win Source Part Number: 852651-B39162B4300F2
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080
Other Part Number: B39162B4300F210-ND, B39162B4300F210CT, B39162B4300F210DKR, B39162B4300F210TR, B4300, B39162B4300F210S 5
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 6MHz Bandwidth 5-SMD, No Lead
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 6MHz Bandwidth 5-SMD, No Lead
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 6MHz Bandwidth 5-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 852651-B39162B4300F210 | B39162B4300F210TR-ND |
| Product Name | SAW Filters - B39162B4300F210 | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |