Manufacturer: QUALCOMM
Win Source Part Number: 912443-B39162B3923U4
Features: 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.3dB - Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.3dB Bandwidth 6-SMD, No Lead
FILTER SAW 1.575GHZ 6SMD Product overview: B39162B3923U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.575GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162B3923U410 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 912443-B39162B3923U410 | B39162B3923U410-ND | 836-B39162B3923U410 |
| Product Name | SAW Filters - B39162B3923U410 | SAW Filters | 1.575GHZ EMI RFI Filter |
| Filter Category | SAW Filter | SAW Filter | Active Filter |
| Applications | General; GPS | ||
| Fc | 1.58E6 kHz | ||
| Package Type | 6-SMD, No Lead | Tape & Reel (TR) |