1.588GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2dB 56MHz Bandwidth 6-SMD, No Lead
1.588GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2dB 56MHz Bandwidth 6-SMD, No Lead
1.588GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2dB 56MHz Bandwidth 6-SMD, No Lead
Manufacturer: QUALCOMM
Win Source Part Number: 912442-B39162B3913U4
Features: 1.588GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2dB 56MHz Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080
Other Part Number: B3913, B39162B3913U410DKR, B39162B3913U410TR, Q9096441, B39162B3913U410CT, B39162B3913U410-ND
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | B39162B3913U410DKR-ND | 912442-B39162B3913U410 |
| Product Name | SAW Filters | SAW Filters - B39162B3913U410 |
| Filter Category | SAW Filter | SAW Filter |