QUALCOMM, Incorporated SAW Filters - B39162B3529U410 B39162B3529U410

Description
Manufacturer: QUALCOMM Win Source Part Number: 912441-B39162B3529U4 10 Features: 1.6015GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2.5dB 17MHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: B3529, 495-7423-1, 495-7423-6, B39162B3529U410-ND, 495-7423-2
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912441-B39162B3529U4 10 Features: 1.6015GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2.5dB 17MHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: B3529, 495-7423-1, 495-7423-6, B39162B3529U410-ND, 495-7423-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39162B3529U410
912441-B39162B3529U410
SAW Filters - B39162B3529U410 912441-B39162B3529U410
Manufacturer: QUALCOMM Win Source Part Number: 912441-B39162B3529U4 10 Features: 1.6015GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2.5dB 17MHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: B3529, 495-7423-1, 495-7423-6, B39162B3529U410-ND, 495-7423-2

Manufacturer: QUALCOMM
Win Source Part Number: 912441-B39162B3529U410
Features: 1.6015GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 2.5dB 17MHz Bandwidth 6-SMD, No Lead
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Other Part Number: B3529, 495-7423-1, 495-7423-6, B39162B3529U410-ND, 495-7423-2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 912441-B39162B3529U410
Product Name SAW Filters - B39162B3529U410
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX292CWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 25 kHz
View Details
Filtronetics, Inc.
Specs
Filter Category Quartz / Crystal Filter
Applications Commercial; Communications; Industrial; Military
Fc 21400 kHz
View Details