Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021491-B39162B3517U
Packaging: Reel - TR
Applications: GPS
Mounting: SMD (SMT)
Insertion Loss: 1.9dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 42MHz
Frequency - Center: 1.586GHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 9k pcs
1.586GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.9dB 42MHz Bandwidth 6-SMD, No Lead
FILTER SAW 1.586GHZ 6SMD Product overview: B39162B3517U510 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.586GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.586GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162B3517U510 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1021491-B39162B3517U510 | B39162B3517U510-ND | 836-B39162B3517U510 |
| Product Name | SAW Filters - B39162B3517U510 | SAW Filters | 1.586GHZ EMI RFI Filter |
| Filter Category | SAW Filter | SAW Filter | Active Filter |
| Applications | GPS | General; GPS | |
| Fc | 1.59E6 kHz |