QUALCOMM, Incorporated SAW Filters - B39162B3401B710 B39162B3401B710

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021490-B39162B3401B 710 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.033" (0.86mm) Categories: Filters Status: Active Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021490-B39162B3401B 710 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.033" (0.86mm) Categories: Filters Status: Active Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39162B3401B710
1021490-B39162B3401B710
SAW Filters - B39162B3401B710 1021490-B39162B3401B710
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021490-B39162B3401B 710 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.033" (0.86mm) Categories: Filters Status: Active Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021490-B39162B3401B710
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.033" (0.86mm)
Categories: Filters
Status: Active
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EMI RFI Filter - 836-B39162B3401B710 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39162B3401B710
EMI RFI Filter 836-B39162B3401B710
FILTER SAW 4SMD Product overview: B39162B3401B710 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162B3401B710 can be used for catalog matching and distributor lookup.

FILTER SAW 4SMD Product overview: B39162B3401B710 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162B3401B710 can be used for catalog matching and distributor lookup.

Supplier's Site
SAW Filters - B39162B3401B710-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 4-SMD, No Lead

Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 1021490-B39162B3401B710 836-B39162B3401B710 B39162B3401B710-ND
Product Name SAW Filters - B39162B3401B710 EMI RFI Filter SAW Filters
Filter Category SAW Filter Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP43220GM-15/883 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Specs
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Applications Commercial; Communications; Industrial; Military
View Details