QUALCOMM, Incorporated SAW Filters - B39161B4908Z810 B39161B4908Z810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021489-B39161B4908Z 810 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.059" (1.50mm) Bandwidth: 5MHz Frequency - Center: 158.55MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021489-B39161B4908Z 810 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.059" (1.50mm) Bandwidth: 5MHz Frequency - Center: 158.55MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39161B4908Z810
1021489-B39161B4908Z810
SAW Filters - B39161B4908Z810 1021489-B39161B4908Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021489-B39161B4908Z 810 Packaging: Reel - TR Applications: Cell Phone Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.059" (1.50mm) Bandwidth: 5MHz Frequency - Center: 158.55MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021489-B39161B4908Z810
Packaging: Reel - TR
Applications: Cell Phone
Mounting: SMD (SMT)
Insertion Loss: 2.5dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 5MHz
Frequency - Center: 158.55MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
158.55MHZ EMI RFI Filter
836-B39161B4908Z810
158.55MHZ EMI RFI Filter 836-B39161B4908Z810
FILTER SAW 158.55MHZ 8SMD Product overview: B39161B4908Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 158.55MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 158.55MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39161B4908Z810 can be used for catalog matching and distributor lookup.

FILTER SAW 158.55MHZ 8SMD Product overview: B39161B4908Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 158.55MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 158.55MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39161B4908Z810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021489-B39161B4908Z810 836-B39161B4908Z810
Product Name SAW Filters - B39161B4908Z810 158.55MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7414CPA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth, Low Pass Switched Capacitor
Fc 15 kHz
View Details
Specs
Filter Category SAW Filter
View Details
Filters - Active - HSP43124SC-45Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Filter Category Active Filter
Filter Type Serial I/O
Applications General
View Details
2 suppliers