QUALCOMM, Incorporated SAW Filters B39152B1664U410

Description
1.47GHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 1.6dB 40MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
1.47GHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 1.6dB 40MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39152B1664U410-ND - DigiKey
Thief River Falls, MN, United States
1.47GHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 1.6dB 40MHz Bandwidth 6-SMD, No Lead

1.47GHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 1.6dB 40MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
969363-B39152B1664U410
Filters - SAW Filters 969363-B39152B1664U410
Win Source Part Number: 969363-B39152B1664U4 10 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Radio Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.6dB Height (Max): 0.043" (1.10mm) Bandwidth: 40MHz Frequency - Center: 1.47GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B1664

Win Source Part Number: 969363-B39152B1664U410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Radio
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.6dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 40MHz
Frequency - Center: 1.47GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B1664

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39152B1664U410-ND 969363-B39152B1664U410
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QPQ1907SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX296CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details