QUALCOMM, Incorporated RF Multiplexers - B39142B8559P810 B39142B8559P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863290-B39142B8559P8 10 Series: * Features: RF Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863290-B39142B8559P8 10 Series: * Features: RF Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39142B8559P810 - 863290-B39142B8559P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39142B8559P810
863290-B39142B8559P810
RF Multiplexers - B39142B8559P810 863290-B39142B8559P810
Manufacturer: QUALCOMM Win Source Part Number: 863290-B39142B8559P8 10 Series: * Features: RF Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863290-B39142B8559P810
Series: *
Features: RF
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
RF Multiplexers - B39142B8559P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39142B8559P810
RF Multiplexers B39142B8559P810
RF

RF

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863290-B39142B8559P810 B39142B8559P810
Product Name RF Multiplexers - B39142B8559P810 RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers