QUALCOMM, Incorporated RF Multiplexers - B39142B5128U410 B39142B5128U410

Description
Manufacturer: QUALCOMM Win Source Part Number: 912439-B39142B5128U4 10 Series: * Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: Q13838363, , 1752-B39142B5128U410 TR
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912439-B39142B5128U4 10 Series: * Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: Q13838363, , 1752-B39142B5128U410 TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39142B5128U410 - 912439-B39142B5128U410 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39142B5128U410
912439-B39142B5128U410
RF Multiplexers - B39142B5128U410 912439-B39142B5128U410
Manufacturer: QUALCOMM Win Source Part Number: 912439-B39142B5128U4 10 Series: * Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: Q13838363, , 1752-B39142B5128U410 TR

Manufacturer: QUALCOMM
Win Source Part Number: 912439-B39142B5128U410
Series: *
Features: RF
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Other Part Number: Q13838363, , 1752-B39142B5128U410TR

Buy Now
RF Multiplexers - B39142B5128U410 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39142B5128U410
RF Multiplexers B39142B5128U410
RF

RF

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 912439-B39142B5128U410 B39142B5128U410
Product Name RF Multiplexers - B39142B5128U410 RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 7600701FA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT4514DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details