QUALCOMM, Incorporated SAW Filters - B39132B1642U810 B39132B1642U810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021488-B39132B1642U 810 Packaging: Bulk Applications: Set-Top Boxes Mounting: SMD (SMT) Insertion Loss: 7.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 96MHz Frequency - Center: 1.25GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 9k pcs
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021488-B39132B1642U 810 Packaging: Bulk Applications: Set-Top Boxes Mounting: SMD (SMT) Insertion Loss: 7.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 96MHz Frequency - Center: 1.25GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 9k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39132B1642U810
1021488-B39132B1642U810
SAW Filters - B39132B1642U810 1021488-B39132B1642U810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021488-B39132B1642U 810 Packaging: Bulk Applications: Set-Top Boxes Mounting: SMD (SMT) Insertion Loss: 7.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 96MHz Frequency - Center: 1.25GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 9k pcs

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021488-B39132B1642U810
Packaging: Bulk
Applications: Set-Top Boxes
Mounting: SMD (SMT)
Insertion Loss: 7.4dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 96MHz
Frequency - Center: 1.25GHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 9k pcs

Buy Now Datasheet
Singapore, Singapore
1.25GHZ EMI RFI Filter
836-B39132B1642U810
1.25GHZ EMI RFI Filter 836-B39132B1642U810
FILTER SAW 1.25GHZ 8SMD Product overview: B39132B1642U810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.25GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39132B1642U810 can be used for catalog matching and distributor lookup.

FILTER SAW 1.25GHZ 8SMD Product overview: B39132B1642U810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.25GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39132B1642U810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SAW Filters - B39132B1642U810-ND - DigiKey
Thief River Falls, MN, United States
1.25GHz Frequency Set-Top Boxes RF SAW Filter (Surface Acoustic Wave) 7.4dB 96MHz Bandwidth 8-SMD, No Lead

1.25GHz Frequency Set-Top Boxes RF SAW Filter (Surface Acoustic Wave) 7.4dB 96MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 1021488-B39132B1642U810 836-B39132B1642U810 B39132B1642U810-ND
Product Name SAW Filters - B39132B1642U810 1.25GHZ EMI RFI Filter SAW Filters
Filter Category SAW Filter Active Filter SAW Filter
Applications Set-Top Boxes General; Set-Top Boxes
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX7443ESA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details