QUALCOMM, Incorporated SAW Filters B39122B1610U810

Description
1.22GHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 3.6dB 8MHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
1.22GHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 3.6dB 8MHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39122B1610U810-ND - DigiKey
Thief River Falls, MN, United States
1.22GHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 3.6dB 8MHz Bandwidth 8-SMD, No Lead

1.22GHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 3.6dB 8MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
1.22GHZ EMI RFI Filter
836-B39122B1610U810
1.22GHZ EMI RFI Filter 836-B39122B1610U810
FILTER SAW 1.22GHZ 8SMD Product overview: B39122B1610U810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.22GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.22GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39122B1610U810 can be used for catalog matching and distributor lookup.

FILTER SAW 1.22GHZ 8SMD Product overview: B39122B1610U810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.22GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.22GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39122B1610U810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SAW Filters - B39122B1610U810 - 1021486-B39122B1610U810 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39122B1610U810
1021486-B39122B1610U810
SAW Filters - B39122B1610U810 1021486-B39122B1610U810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021486-B39122B1610U 810 Packaging: Reel - TR Applications: Digital Cable Filter Mounting: SMD (SMT) Insertion Loss: 3.6dB Height (Max): 0.043" (1.10mm) Bandwidth: 8MHz Family Name: B1610 Frequency - Center: 1.22GHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 9k pcs

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021486-B39122B1610U810
Packaging: Reel - TR
Applications: Digital Cable Filter
Mounting: SMD (SMT)
Insertion Loss: 3.6dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 8MHz
Family Name: B1610
Frequency - Center: 1.22GHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 9k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number B39122B1610U810-ND 836-B39122B1610U810 1021486-B39122B1610U810
Product Name SAW Filters 1.22GHZ EMI RFI Filter SAW Filters - B39122B1610U810
Filter Category SAW Filter Active Filter SAW Filter
Applications General; Digital Cable Filter Digital Cable Filter
Fc 1.22E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX295CPA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Automotive EMI RFI Filter - 844-QPQ2200QPCK - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details