QUALCOMM, Incorporated RF/IF and RFID - RF Multiplexers B38262W1181W310

Description
Win Source Part Number: 1047475-B38262W1181W 310 Category: RF/IF and RFID>RF Multiplexers Series: * Package: Tape & Reel (TR) Standard Package: 9,000 Alternative Parts (Cross-Reference): B38262W1181W310B3826 2-W1181-W310; ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B38262W1181W310 TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1047475-B38262W1181W 310 Category: RF/IF and RFID>RF Multiplexers Series: * Package: Tape & Reel (TR) Standard Package: 9,000 Alternative Parts (Cross-Reference): B38262W1181W310B3826 2-W1181-W310; ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B38262W1181W310 TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1047475-B38262W1181W310 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1047475-B38262W1181W310
RF/IF and RFID - RF Multiplexers 1047475-B38262W1181W310
Win Source Part Number: 1047475-B38262W1181W 310 Category: RF/IF and RFID>RF Multiplexers Series: * Package: Tape & Reel (TR) Standard Package: 9,000 Alternative Parts (Cross-Reference): B38262W1181W310B3826 2-W1181-W310; ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B38262W1181W310 TR Product Status: Obsolete

Win Source Part Number: 1047475-B38262W1181W310
Category: RF/IF and RFID>RF Multiplexers
Series: *
Package: Tape & Reel (TR)
Standard Package: 9,000
Alternative Parts (Cross-Reference): B38262W1181W310B38262-W1181-W310;
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B38262W1181W310TR
Product Status: Obsolete

Buy Now
RF Multiplexers - B38262W1181W310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B38262W1181W310
RF Multiplexers B38262W1181W310
RF

RF

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1047475-B38262W1181W310 B38262W1181W310
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP2G157GD,125 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 8-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54ACT139/QFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74LS670PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers