QUALCOMM, Incorporated RF Receivers - B30617D5288X926 B30617D5288X926

Description
Manufacturer: Qualcomm Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987500-B30617D5288X9 26 Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Qualcomm Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987500-B30617D5288X9 26 Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - B30617D5288X926 - 987500-B30617D5288X926 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - B30617D5288X926
987500-B30617D5288X926
RF Receivers - B30617D5288X926 987500-B30617D5288X926
Manufacturer: Qualcomm Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987500-B30617D5288X9 26 Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage

Manufacturer: Qualcomm
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987500-B30617D5288X926
Categories: RF Receivers
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage

Buy Now
Rf Receiver - 870-B30617D5288X926 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Module Diversity W/lna Product overview: B30617D5288X926 from Qualcomm is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-B30617D5288X926 can be used for catalog matching and distributor lookup.

Rf Module Diversity W/lna Product overview: B30617D5288X926 from Qualcomm is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-B30617D5288X926 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Modules RF Receivers
Product Number 987500-B30617D5288X926 870-B30617D5288X926
Product Name RF Receivers - B30617D5288X926 Rf Receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Wireless Module - JN5139-xxx-M00 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details