QUALCOMM, Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1B AR8035-AL1B

Description
Manufacturer: QUALCOMM Win Source Part Number: 1018421-AR8035-AL1B Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A; AR8035-AL1A-R; AR8035-AL1B-R; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 1018421-AR8035-AL1B Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A; AR8035-AL1A-R; AR8035-AL1B-R; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1B - 1018421-AR8035-AL1B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1B
1018421-AR8035-AL1B
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1B 1018421-AR8035-AL1B
Manufacturer: QUALCOMM Win Source Part Number: 1018421-AR8035-AL1B Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A; AR8035-AL1A-R; AR8035-AL1B-R; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 1018421-AR8035-AL1B
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: AR8035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): AR8035-AL1A; AR8035-AL1A-R; AR8035-AL1B-R;
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1018421-AR8035-AL1B
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1B
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details