QUALCOMM, Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A AR8035-AL1A

Description
Manufacturer: Atheros Win Source Part Number: 224833-AR8035-AL1A Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A-R; AR8035-AL1B; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Atheros Win Source Part Number: 224833-AR8035-AL1A Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A-R; AR8035-AL1B; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A - 224833-AR8035-AL1A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A
224833-AR8035-AL1A
Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A 224833-AR8035-AL1A
Manufacturer: Atheros Win Source Part Number: 224833-AR8035-AL1A Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: AR8035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8035-AL1A-R; AR8035-AL1B; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Atheros
Win Source Part Number: 224833-AR8035-AL1A
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: AR8035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): AR8035-AL1A-R; AR8035-AL1B;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 224833-AR8035-AL1A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1A
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details