QUALCOMM, Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B AR8031-AL1B

Description
Manufacturer: Atheros Win Source Part Number: 58878-AR8031-AL1B Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Family Name: AR8031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LS34-A3L-PI-N; HI-5200PQMF; HI-5201PCWF; HI-5201PQT; Introduction Date: March 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atheros Win Source Part Number: 58878-AR8031-AL1B Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Family Name: AR8031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LS34-A3L-PI-N; HI-5200PQMF; HI-5201PCWF; HI-5201PQT; Introduction Date: March 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B - 58878-AR8031-AL1B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B
58878-AR8031-AL1B
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B 58878-AR8031-AL1B
Manufacturer: Atheros Win Source Part Number: 58878-AR8031-AL1B Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Family Name: AR8031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LS34-A3L-PI-N; HI-5200PQMF; HI-5201PCWF; HI-5201PQT; Introduction Date: March 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Atheros
Win Source Part Number: 58878-AR8031-AL1B
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Family Name: AR8031
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): LS34-A3L-PI-N; HI-5200PQMF; HI-5201PCWF; HI-5201PQT;
Introduction Date: March 04, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 58878-AR8031-AL1B
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details