QUALCOMM, Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A-R AR8031-AL1A-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 804585-AR8031-AL1A-R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 804585-AR8031-AL1A-R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A-R - 804585-AR8031-AL1A-R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A-R
804585-AR8031-AL1A-R
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A-R 804585-AR8031-AL1A-R
Manufacturer: QUALCOMM Win Source Part Number: 804585-AR8031-AL1A-R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Supply Voltage (V): 3.3V

Manufacturer: QUALCOMM
Win Source Part Number: 804585-AR8031-AL1A-R
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
Supply Voltage (V): 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 804585-AR8031-AL1A-R
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A-R
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details